Marathon Special Products Fuse Holder 6CC30A1SPQ

Description
FUSE HOLDER, SINGLE POLE, 30 AMP, 600 V, 10-18 AWG, CLASS CC FUSE, SCREW TERMINALS, QUICK CONNECTS. FREE 2 YEAR RADWELL WARRANTY
Description
FUSE HOLDER, SINGLE POLE, 30 AMP, 600 V, 10-18 AWG, CLASS CC FUSE, SCREW TERMINALS, QUICK CONNECTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder - 48419470 - Radwell International
Willingboro, NJ, United States
Fuse Holder
48419470
Fuse Holder 48419470
FUSE HOLDER, SINGLE POLE, 30 AMP, 600 V, 10-18 AWG, CLASS CC FUSE, SCREW TERMINALS, QUICK CONNECTS. FREE 2 YEAR RADWELL WARRANTY

FUSE HOLDER, SINGLE POLE, 30 AMP, 600 V, 10-18 AWG, CLASS CC FUSE, SCREW TERMINALS, QUICK CONNECTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fort Worth, TX, USA
fuseholder,class cc,600v,30a,1 pole,sems pressure conn w/quick discon,10-14awg
70193049
fuseholder,class cc,600v,30a,1 pole,sems pressure conn w/quick discon,10-14awg 70193049
Class CC Fuse Holders 600 Volts 30 A Tested and Approved for 200,000 Amp Interrupting Capacity Clip, Copper Alloy, Tin Plated with Patented Reject Member Open Body — For 13⁄32" Dia. By 11⁄2" Fuse Size UL Listed File No. E35113 CSA Certified File No. LR21455 Base Material: Thermoplastic

Class CC Fuse Holders 600 Volts 30 A

  • Tested and Approved for 200,000 Amp Interrupting Capacity
  • Clip, Copper Alloy, Tin Plated with Patented Reject Member
  • Open Body — For 13⁄32" Dia. By 11⁄2" Fuse Size
  • UL Listed File No. E35113
  • CSA Certified File No. LR21455
  • Base Material: Thermoplastic
Supplier's Site
Class Cc And Class M Fuse Holders Class Cc Fuse Holders Marathon Special Products - 96F5389 - Newark, An Avnet Company
Chicago, IL, United States
Class Cc And Class M Fuse Holders Class Cc Fuse Holders Marathon Special Products
96F5389
Class Cc And Class M Fuse Holders Class Cc Fuse Holders Marathon Special Products 96F5389
CLASS CC AND CLASS M FUSE HOLDERS CLASS CC FUSE HOLDERS

CLASS CC AND CLASS M FUSE HOLDERS CLASS CC FUSE HOLDERS

Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 48419470 70193049 96F5389
Product Name Fuse Holder fuseholder,class cc,600v,30a,1 pole,sems pressure conn w/quick discon,10-14awg Class Cc And Class M Fuse Holders Class Cc Fuse Holders Marathon Special Products
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - FPG4 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 2375260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 15 amps
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
5mm x 20mm Fuse Cover, ABS - 3517C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
View Details