Marathon Special Products fuseholder,class cc,600v,30a,1 pole,with box connector,for 6-14awg copper wire 6CC30A1B

Description
Class CC Fuse Holders 600 Volts 30 A Tested and Approved for 200,000 Amp Interrupting Capacity Clip, Copper Alloy, Tin Plated with Patented Reject Member Open Body — For 13⁄32" Dia. By 11⁄2" Fuse Size UL Listed File No. E35113 CSA Certified File No. LR21455 Base Material: Thermoplastic
Description
Class CC Fuse Holders 600 Volts 30 A Tested and Approved for 200,000 Amp Interrupting Capacity Clip, Copper Alloy, Tin Plated with Patented Reject Member Open Body — For 13⁄32" Dia. By 11⁄2" Fuse Size UL Listed File No. E35113 CSA Certified File No. LR21455 Base Material: Thermoplastic

Suppliers

Company
Product
Description
Supplier Links
fuseholder,class cc,600v,30a,1 pole,with box connector,for 6-14awg copper wire - 70193046 - Allied Electronics, Inc.
Fort Worth, TX, USA
fuseholder,class cc,600v,30a,1 pole,with box connector,for 6-14awg copper wire
70193046
fuseholder,class cc,600v,30a,1 pole,with box connector,for 6-14awg copper wire 70193046
Class CC Fuse Holders 600 Volts 30 A Tested and Approved for 200,000 Amp Interrupting Capacity Clip, Copper Alloy, Tin Plated with Patented Reject Member Open Body — For 13⁄32" Dia. By 11⁄2" Fuse Size UL Listed File No. E35113 CSA Certified File No. LR21455 Base Material: Thermoplastic

Class CC Fuse Holders 600 Volts 30 A

  • Tested and Approved for 200,000 Amp Interrupting Capacity
  • Clip, Copper Alloy, Tin Plated with Patented Reject Member
  • Open Body — For 13⁄32" Dia. By 11⁄2" Fuse Size
  • UL Listed File No. E35113
  • CSA Certified File No. LR21455
  • Base Material: Thermoplastic
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fuse Holders
Product Number 70193046
Product Name fuseholder,class cc,600v,30a,1 pole,with box connector,for 6-14awg copper wire
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Blocks - V-45BB -  - VICFUSE
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 1000 to ? volts
Approvals / Ratings UL
View Details
Street Lighting Fuse Boxes - CM4163-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holders - 1739659 - RS Components, Ltd.
Specs
Normal Operating Current 8 amps
View Details