Marathon Special ProductsTerminal Strip699GP3/4ST04
Description
"
ONE PIECE, SINGLE ROW TYPE
2.5 INCH L X 0.69 INCH W X 0.5 INCH H SIZE
16 TO 14 AWG WIRE SIZE
UL 1059, CSA, CE APPROVAL
150 V VOLTAGE RATING
20 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
HALF SOLDER WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
4 CIRCUIT(S)
KULKA[R] BRAND
699 GP MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
ONE PIECE, SINGLE ROW TYPE
2.5 INCH L X 0.69 INCH W X 0.5 INCH H SIZE
16 TO 14 AWG WIRE SIZE
UL 1059, CSA, CE APPROVAL
150 V VOLTAGE RATING
20 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
HALF SOLDER WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
4 CIRCUIT(S)
KULKA[R] BRAND
699 GP MODEL
"
"
ONE PIECE, SINGLE ROW TYPE
2.5 INCH L X 0.69 INCH W X 0.5 INCH H SIZE
16 TO 14 AWG WIRE SIZE
UL 1059, CSA, CE APPROVAL
150 V VOLTAGE RATING
20 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
HALF SOLDER WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
4 CIRCUIT(S)
KULKA[R] BRAND
699 GP MODEL
"
"
ONE PIECE, SINGLE ROW TYPE
2.5 INCH L X 0.69 INCH W X 0.5 INCH H SIZE
16 TO 14 AWG WIRE SIZE
UL 1059, CSA, CE APPROVAL
150 V VOLTAGE RATING
20 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
HALF SOLDER WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
4 CIRCUIT(S)
KULKA[R] BRAND
699 GP MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
699GP3/4ST04
Product Name
Terminal Strip
Mounting Options
Terminal Strip
Termination Options
Screw Clamp
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark