Marathon Special Products Terminal Block, 11 Position, 16-14Awg; No. Of Rows Marathon Special Products 699GP210411PSB

Description
TERMINAL BLOCK, 11 POSITION, 16-14AWG; No. of Rows:1 Row; No. of Positions:21Position s; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.1mm; Rated Current:20A; Rated Voltage:150V; Product Range:-; No. of Rows:1RowsRoHS Compliant: No
Datasheet
Description
TERMINAL BLOCK, 11 POSITION, 16-14AWG; No. of Rows:1 Row; No. of Positions:21Position s; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.1mm; Rated Current:20A; Rated Voltage:150V; Product Range:-; No. of Rows:1RowsRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, 11 Position, 16-14Awg; No. Of Rows Marathon Special Products - 33M6860 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 11 Position, 16-14Awg; No. Of Rows Marathon Special Products
33M6860
Terminal Block, 11 Position, 16-14Awg; No. Of Rows Marathon Special Products 33M6860
TERMINAL BLOCK, 11 POSITION, 16-14AWG; No. of Rows:1 Row; No. of Positions:21Position s; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.1mm; Rated Current:20A; Rated Voltage:150V; Product Range:-; No. of Rows:1RowsRoHS Compliant: No

TERMINAL BLOCK, 11 POSITION, 16-14AWG; No. of Rows:1 Row; No. of Positions:21Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.1mm; Rated Current:20A; Rated Voltage:150V; Product Range:-; No. of Rows:1RowsRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 33M6860
Product Name Terminal Block, 11 Position, 16-14Awg; No. Of Rows Marathon Special Products
North American 16 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Actuator supply terminal block - 2000-5377/102-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details