Marathon Special Products Terminal Block, Barrier, 2 Position, 16-14Awg; No. Of Rows Marathon Special Products 699GP2104 02

Description
TERMINAL BLOCK, BARRIER, 2 POSITION, 16-14AWG; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:20A; Rated Voltage:150V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 2 POSITION, 16-14AWG; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:20A; Rated Voltage:150V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 2 Position, 16-14Awg; No. Of Rows Marathon Special Products - 03C2376 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2 Position, 16-14Awg; No. Of Rows Marathon Special Products
03C2376
Terminal Block, Barrier, 2 Position, 16-14Awg; No. Of Rows Marathon Special Products 03C2376
TERMINAL BLOCK, BARRIER, 2 POSITION, 16-14AWG; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:20A; Rated Voltage:150V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 2 POSITION, 16-14AWG; No. of Rows:1 Row; No. of Positions:2Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:20A; Rated Voltage:150V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 03C2376
Product Name Terminal Block, Barrier, 2 Position, 16-14Awg; No. Of Rows Marathon Special Products
North American 16 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Fuse terminal block - 2002-2612 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details