Marathon Special Products Terminal Strip 699GP20

Description
" ONE PIECE, SINGLE ROW TYPE 9.5 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 20 CIRCUIT(S) KULKA[R] BRAND 699 GP MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 9.5 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 20 CIRCUIT(S) KULKA[R] BRAND 699 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 699GP20 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
699GP20
Terminal Strip 699GP20
" ONE PIECE, SINGLE ROW TYPE 9.5 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 20 CIRCUIT(S) KULKA[R] BRAND 699 GP MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 9.5 INCH L X 0.69 INCH W X 0.5 INCH H SIZE
  • 16 TO 14 AWG WIRE SIZE
  • UL 1059, CSA, CE APPROVAL
  • 150 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 20 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 20 CIRCUIT(S)
  • KULKA[R] BRAND
  • 699 GP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 699GP20
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2404 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 94.34 - Panel mount socket - 9434 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options Panel Mount
Approvals cRUus, ukca, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details