Marathon Special Products Terminal Strip 699GP12

Description
" ONE PIECE, SINGLE ROW TYPE 6 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 12 CIRCUIT(S) KULKA[R] BRAND 699 GP MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 6 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 12 CIRCUIT(S) KULKA[R] BRAND 699 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 699GP12 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
699GP12
Terminal Strip 699GP12
" ONE PIECE, SINGLE ROW TYPE 6 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 12 CIRCUIT(S) KULKA[R] BRAND 699 GP MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 6 INCH L X 0.69 INCH W X 0.5 INCH H SIZE
  • 16 TO 14 AWG WIRE SIZE
  • UL 1059, CSA, CE APPROVAL
  • 150 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 20 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 12 CIRCUIT(S)
  • KULKA[R] BRAND
  • 699 GP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 699GP12
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - DGWG126V1-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
Ground terminal block - 2002-1707 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers