"
ONE PIECE, DOUBLE ROW TYPE
13.35 INCH L X 1.31 INCH W X 0.71 INCH H SIZE
14 TO 10 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
600 V VOLTAGE RATING
SURFACE MOUNTING
30 AMPERE CURRENT RATING
NO COVER TYPE
110 DEG C TEMPERATURE RATING
THERMOPLASTIC HOUSING MATERIAL
#8-32 X 0.38 INCH PHILIPS SLOT SCREW TERMINAL TYPE
22 CIRCUIT(S)
MARATHON[R] BRAND
672 RZ MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
ONE PIECE, DOUBLE ROW TYPE
13.35 INCH L X 1.31 INCH W X 0.71 INCH H SIZE
14 TO 10 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
600 V VOLTAGE RATING
SURFACE MOUNTING
30 AMPERE CURRENT RATING
NO COVER TYPE
110 DEG C TEMPERATURE RATING
THERMOPLASTIC HOUSING MATERIAL
#8-32 X 0.38 INCH PHILIPS SLOT SCREW TERMINAL TYPE
22 CIRCUIT(S)
MARATHON[R] BRAND
672 RZ MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
13.35 INCH L X 1.31 INCH W X 0.71 INCH H SIZE
14 TO 10 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
600 V VOLTAGE RATING
SURFACE MOUNTING
30 AMPERE CURRENT RATING
NO COVER TYPE
110 DEG C TEMPERATURE RATING
THERMOPLASTIC HOUSING MATERIAL
#8-32 X 0.38 INCH PHILIPS SLOT SCREW TERMINAL TYPE
22 CIRCUIT(S)
MARATHON[R] BRAND
672 RZ MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
13.35 INCH L X 1.31 INCH W X 0.71 INCH H SIZE
14 TO 10 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
600 V VOLTAGE RATING
SURFACE MOUNTING
30 AMPERE CURRENT RATING
NO COVER TYPE
110 DEG C TEMPERATURE RATING
THERMOPLASTIC HOUSING MATERIAL
#8-32 X 0.38 INCH PHILIPS SLOT SCREW TERMINAL TYPE
22 CIRCUIT(S)
MARATHON[R] BRAND
672 RZ MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
672RZ22
Product Name
Terminal Strip
Mounting Options
Terminal Strip
Termination Options
Screw Clamp
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark