Marathon Special Products Terminal Strip 672RZ013786

Description
" ONE PIECE, DOUBLE ROW TYPE 1.54 INCH L X 1.31 INCH W X 0.71 INCH H SIZE 22 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 110 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL #8-32 X 0.38 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE 1 CIRCUIT(S) MARATHON[R] BRAND 672 RZ MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 1.54 INCH L X 1.31 INCH W X 0.71 INCH H SIZE 22 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 110 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL #8-32 X 0.38 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE 1 CIRCUIT(S) MARATHON[R] BRAND 672 RZ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 672RZ013786 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
672RZ013786
Terminal Strip 672RZ013786
" ONE PIECE, DOUBLE ROW TYPE 1.54 INCH L X 1.31 INCH W X 0.71 INCH H SIZE 22 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 110 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL #8-32 X 0.38 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE 1 CIRCUIT(S) MARATHON[R] BRAND 672 RZ MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 1.54 INCH L X 1.31 INCH W X 0.71 INCH H SIZE
  • 22 TO 10 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 110 DEG C TEMPERATURE RATING
  • THERMOPLASTIC HOUSING MATERIAL
  • #8-32 X 0.38 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE
  • 1 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 672 RZ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 672RZ013786
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 110 C (230 F)
Unlock Full Specs
to access all available technical data