The Terminal Block, Barrier, 3 Position, 22-10 AWG from Marathon Special Products is designed for use with copper wire only, accommodating wire sizes from #10 to #14 AWG. It has a rated current of 30 Amps and a voltage rating of 600 Volts AC/DC, making it suitable for general industrial applications. The product features a closed back design and is approved for both factory and field wiring. Mechanical ratings include a storage temperature range of -35°C to 110°C and a maximum insulator base temperature of 150°C. The insulator base is made from phenolic material with a flammability rating of UL 94V-0. The connector contacts are brass with a tin plating, and the drive screw is stainless steel. This terminal block is UL recognized and CSA certified, ensuring compliance with relevant safety standards. It is also CE compliant according to IEC 60947-7-1. The product is designed for easy mounting with suggested hardware and offers various accessories for marking and printing options.
TERMINAL BLOCK, BARRIER, 3 POSITION, 22-10AWG; No. of Rows:2 Row; No. of Positions:3Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 03C2168 |
| Product Name | Terminal Block, Barrier, 3 Position, 22-10Awg; No. Of Rows Marathon Special Products |
| North American | 14 to 10 AWG |