Marathon Special Products Terminal Block, Barrier, 16 Position, 22-10Awg; No. Of Rows Marathon Special Products 672 GP 16

Description
TERMINAL BLOCK, BARRIER, 16 POSITION, 22-10AWG; No. of Rows:2 Row; No. of Positions:16Position s; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 16 POSITION, 22-10AWG; No. of Rows:2 Row; No. of Positions:16Position s; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 16 Position, 22-10Awg; No. Of Rows Marathon Special Products - 65F1276 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 16 Position, 22-10Awg; No. Of Rows Marathon Special Products
65F1276
Terminal Block, Barrier, 16 Position, 22-10Awg; No. Of Rows Marathon Special Products 65F1276
TERMINAL BLOCK, BARRIER, 16 POSITION, 22-10AWG; No. of Rows:2 Row; No. of Positions:16Position s; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 16 POSITION, 22-10AWG; No. of Rows:2 Row; No. of Positions:16Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 65F1276
Product Name Terminal Block, Barrier, 16 Position, 22-10Awg; No. Of Rows Marathon Special Products
North American 14 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1881 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details