Marathon Special Products Terminal Block, Barrier, 14 Position, 22-10Awg; No. Of Rows Marathon Special Products 672 GP 14

Description
TERMINAL BLOCK, BARRIER, 14 POSITION, 22-10AWG; No. of Rows:2 Row; No. of Positions:14Position s; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 14 POSITION, 22-10AWG; No. of Rows:2 Row; No. of Positions:14Position s; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 14 Position, 22-10Awg; No. Of Rows Marathon Special Products - 65F1275 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 14 Position, 22-10Awg; No. Of Rows Marathon Special Products
65F1275
Terminal Block, Barrier, 14 Position, 22-10Awg; No. Of Rows Marathon Special Products 65F1275
TERMINAL BLOCK, BARRIER, 14 POSITION, 22-10AWG; No. of Rows:2 Row; No. of Positions:14Position s; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 14 POSITION, 22-10AWG; No. of Rows:2 Row; No. of Positions:14Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 65F1275
Product Name Terminal Block, Barrier, 14 Position, 22-10Awg; No. Of Rows Marathon Special Products
North American 14 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7697-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-02A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2219.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details