Marathon Special Products Terminal Block, Barrier, 4 Position, 22-10Awg; No. Of Rows Marathon Special Products 672 GP 04

Description
TERMINAL BLOCK, BARRIER, 4 POSITION, 22-10AWG; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 4 POSITION, 22-10AWG; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 4 Position, 22-10Awg; No. Of Rows Marathon Special Products - 65F1270 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4 Position, 22-10Awg; No. Of Rows Marathon Special Products
65F1270
Terminal Block, Barrier, 4 Position, 22-10Awg; No. Of Rows Marathon Special Products 65F1270
TERMINAL BLOCK, BARRIER, 4 POSITION, 22-10AWG; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 4 POSITION, 22-10AWG; No. of Rows:2 Row; No. of Positions:4Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 65F1270
Product Name Terminal Block, Barrier, 4 Position, 22-10Awg; No. Of Rows Marathon Special Products
North American 14 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546105-3 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-08D2-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers
Double-deck terminal block - Ground terminal block - 2002-2707 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers