Marathon Special Products Terminal Strip 671RZ25

Description
" ONE PIECE, DOUBLE ROW TYPE 11.69 INCH L X 1.13 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 110 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 25 CIRCUIT(S) MARATHON[R] BRAND 671 RZ MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 11.69 INCH L X 1.13 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 110 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 25 CIRCUIT(S) MARATHON[R] BRAND 671 RZ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 671RZ25 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
671RZ25
Terminal Strip 671RZ25
" ONE PIECE, DOUBLE ROW TYPE 11.69 INCH L X 1.13 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 110 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 25 CIRCUIT(S) MARATHON[R] BRAND 671 RZ MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 11.69 INCH L X 1.13 INCH W X 0.53 INCH H SIZE
  • 22 TO 12, 16 TO 10 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING
  • NO COVER TYPE
  • 110 DEG C TEMPERATURE RATING
  • THERMOPLASTIC HOUSING MATERIAL
  • #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 25 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 671 RZ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 671RZ25
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 110 C (230 F)
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.108 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details