"
ONE PIECE, DOUBLE ROW TYPE
9.28 INCH L X 0.87 INCH W X 0.48 INCH H SIZE
22 TO 12 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
SURFACE MOUNTING
20 AMPERE CURRENT RATING
NO COVER TYPE
130 DEG C TEMPERATURE RATING
THERMOPLASTIC HOUSING MATERIAL
#6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
23 CIRCUIT(S)
MARATHON[R] BRAND
670A RZ MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
ONE PIECE, DOUBLE ROW TYPE
9.28 INCH L X 0.87 INCH W X 0.48 INCH H SIZE
22 TO 12 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
SURFACE MOUNTING
20 AMPERE CURRENT RATING
NO COVER TYPE
130 DEG C TEMPERATURE RATING
THERMOPLASTIC HOUSING MATERIAL
#6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
23 CIRCUIT(S)
MARATHON[R] BRAND
670A RZ MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
9.28 INCH L X 0.87 INCH W X 0.48 INCH H SIZE
22 TO 12 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
SURFACE MOUNTING
20 AMPERE CURRENT RATING
NO COVER TYPE
130 DEG C TEMPERATURE RATING
THERMOPLASTIC HOUSING MATERIAL
#6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
23 CIRCUIT(S)
MARATHON[R] BRAND
670A RZ MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
9.28 INCH L X 0.87 INCH W X 0.48 INCH H SIZE
22 TO 12 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
SURFACE MOUNTING
20 AMPERE CURRENT RATING
NO COVER TYPE
130 DEG C TEMPERATURE RATING
THERMOPLASTIC HOUSING MATERIAL
#6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
23 CIRCUIT(S)
MARATHON[R] BRAND
670A RZ MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
670ARZ23
Product Name
Terminal Strip
Mounting Options
Terminal Strip
Termination Options
Screw Clamp
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark