Marathon Special Products Terminal Strip 670ARZ203865

Description
" ONE PIECE, DOUBLE ROW TYPE 8.16 INCH L X 0.87 INCH W X 0.48 INCH H SIZE 22 TO 14 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 130 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE 20 CIRCUIT(S) MARATHON. BRAND 670A RZ MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 8.16 INCH L X 0.87 INCH W X 0.48 INCH H SIZE 22 TO 14 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 130 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE 20 CIRCUIT(S) MARATHON. BRAND 670A RZ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 670ARZ203865 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
670ARZ203865
Terminal Strip 670ARZ203865
" ONE PIECE, DOUBLE ROW TYPE 8.16 INCH L X 0.87 INCH W X 0.48 INCH H SIZE 22 TO 14 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 130 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE 20 CIRCUIT(S) MARATHON. BRAND 670A RZ MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 8.16 INCH L X 0.87 INCH W X 0.48 INCH H SIZE
  • 22 TO 14 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 20 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 130 DEG C TEMPERATURE RATING
  • THERMOPLASTIC HOUSING MATERIAL
  • #6-32 X 0.25 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE
  • 20 CIRCUIT(S)
  • MARATHON. BRAND
  • 670A RZ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 670ARZ203865
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 130 C (266 F)
Unlock Full Specs
to access all available technical data

Similar Products

20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-104-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Double-deck terminal block - Through terminal block - 2002-2431 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers