Marathon Special Products Terminal Strip 670ARZ08

Description
" ONE PIECE, DOUBLE ROW TYPE 3.66 INCH L X 0.87 INCH W X 0.48 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 130 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 8 CIRCUIT(S) MARATHON[R] BRAND 670A RZ MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 3.66 INCH L X 0.87 INCH W X 0.48 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 130 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 8 CIRCUIT(S) MARATHON[R] BRAND 670A RZ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 670ARZ08 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
670ARZ08
Terminal Strip 670ARZ08
" ONE PIECE, DOUBLE ROW TYPE 3.66 INCH L X 0.87 INCH W X 0.48 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 130 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 8 CIRCUIT(S) MARATHON[R] BRAND 670A RZ MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 3.66 INCH L X 0.87 INCH W X 0.48 INCH H SIZE
  • 22 TO 12 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 20 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 130 DEG C TEMPERATURE RATING
  • THERMOPLASTIC HOUSING MATERIAL
  • #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 8 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 670A RZ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 670ARZ08
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 130 C (266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2002-2972-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
PCB Terminal Blocks with Wire Guard - MSMXX045 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-14D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 14
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers