Marathon Special Products Terminal Block, Barrier, 7Pos, 12Awg; No. Of Rows Marathon Special Products 670A-GP-07

Description
TERMINAL BLOCK, BARRIER, 7POS, 12AWG; No. of Rows:2 Row; No. of Positions:7Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:-; No. of Rows:2 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 7POS, 12AWG; No. of Rows:2 Row; No. of Positions:7Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:-; No. of Rows:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 7Pos, 12Awg; No. Of Rows Marathon Special Products - 88F4669 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 7Pos, 12Awg; No. Of Rows Marathon Special Products
88F4669
Terminal Block, Barrier, 7Pos, 12Awg; No. Of Rows Marathon Special Products 88F4669
TERMINAL BLOCK, BARRIER, 7POS, 12AWG; No. of Rows:2 Row; No. of Positions:7Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:-; No. of Rows:2 RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 7POS, 12AWG; No. of Rows:2 Row; No. of Positions:7Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:-; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 88F4669
Product Name Terminal Block, Barrier, 7Pos, 12Awg; No. Of Rows Marathon Special Products
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-7-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Double-deck terminal block - Ground terminal block - 2002-2207/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.207 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Contact elements - Contact element EF - (N) - EF10.1 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details