Marathon Special ProductsTerminal Strip621RZ063767
Description
"
ONE PIECE, DOUBLE ROW TYPE
3.37 INCH L X 1.38 INCH W X 0.75 INCH H SIZE
22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
600 V VOLTAGE RATING
SURFACE MOUNTING
20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING
NO COVER TYPE
110 DEG C TEMPERATURE RATING
THERMOPLASTIC HOUSING MATERIAL
EXTERNAL TOOTH LOCK WASHER WITH #6-32 X 0.25 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE
6 CIRCUIT(S)
MARATHON. BRAND
621 RZ MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
ONE PIECE, DOUBLE ROW TYPE
3.37 INCH L X 1.38 INCH W X 0.75 INCH H SIZE
22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
600 V VOLTAGE RATING
SURFACE MOUNTING
20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING
NO COVER TYPE
110 DEG C TEMPERATURE RATING
THERMOPLASTIC HOUSING MATERIAL
EXTERNAL TOOTH LOCK WASHER WITH #6-32 X 0.25 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE
6 CIRCUIT(S)
MARATHON. BRAND
621 RZ MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
3.37 INCH L X 1.38 INCH W X 0.75 INCH H SIZE
22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
600 V VOLTAGE RATING
SURFACE MOUNTING
20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING
NO COVER TYPE
110 DEG C TEMPERATURE RATING
THERMOPLASTIC HOUSING MATERIAL
EXTERNAL TOOTH LOCK WASHER WITH #6-32 X 0.25 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE
6 CIRCUIT(S)
MARATHON. BRAND
621 RZ MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
3.37 INCH L X 1.38 INCH W X 0.75 INCH H SIZE
22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
600 V VOLTAGE RATING
SURFACE MOUNTING
20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING
NO COVER TYPE
110 DEG C TEMPERATURE RATING
THERMOPLASTIC HOUSING MATERIAL
EXTERNAL TOOTH LOCK WASHER WITH #6-32 X 0.25 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE
6 CIRCUIT(S)
MARATHON. BRAND
621 RZ MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
621RZ063767
Product Name
Terminal Strip
Mounting Options
Terminal Strip
Termination Options
Screw Clamp
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark