Marathon Special Products Terminal Strip 605JJ250202

Description
" ONE PIECE, DOUBLE ROW TYPE 4 INCH L X 2.48 INCH W X 1.13 INCH H SIZE 12 TO 2 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 90 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL NUT WITH #1/4-28 UNF STUD TERMINAL TYPE 2 CIRCUIT(S) KULKA. BRAND 605 JJ MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 4 INCH L X 2.48 INCH W X 1.13 INCH H SIZE 12 TO 2 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 90 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL NUT WITH #1/4-28 UNF STUD TERMINAL TYPE 2 CIRCUIT(S) KULKA. BRAND 605 JJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 605JJ250202 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
605JJ250202
Terminal Strip 605JJ250202
" ONE PIECE, DOUBLE ROW TYPE 4 INCH L X 2.48 INCH W X 1.13 INCH H SIZE 12 TO 2 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 90 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL NUT WITH #1/4-28 UNF STUD TERMINAL TYPE 2 CIRCUIT(S) KULKA. BRAND 605 JJ MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 4 INCH L X 2.48 INCH W X 1.13 INCH H SIZE
  • 12 TO 2 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 90 AMPERE CURRENT RATING
  • NO COVER TYPE
  • GDI-30F HOUSING MATERIAL
  • NUT WITH #1/4-28 UNF STUD TERMINAL TYPE
  • 2 CIRCUIT(S)
  • KULKA. BRAND
  • 605 JJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 605JJ250202
Product Name Terminal Strip
Mounting Options Terminal Strip
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Body Material GDI-30F
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7701-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminal Block, Barrier, 2 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6805 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details
Terminal Blk/Strip Wiring Dev - 350468 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details