Marathon Special Products Terminal Strip 605JJ02PSB

Description
" ONE PIECE, DOUBLE ROW TYPE 4 INCH L X 2.48 INCH W X 1.13 INCH H SIZE 12 TO 2 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 90 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL #1/4-28 X 0.5 INCH SLOT SCREW TERMINAL TYPE 2 CIRCUIT(S) KULKA. BRAND 605 JJ MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 4 INCH L X 2.48 INCH W X 1.13 INCH H SIZE 12 TO 2 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 90 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL #1/4-28 X 0.5 INCH SLOT SCREW TERMINAL TYPE 2 CIRCUIT(S) KULKA. BRAND 605 JJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 605JJ02PSB - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
605JJ02PSB
Terminal Strip 605JJ02PSB
" ONE PIECE, DOUBLE ROW TYPE 4 INCH L X 2.48 INCH W X 1.13 INCH H SIZE 12 TO 2 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 90 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL #1/4-28 X 0.5 INCH SLOT SCREW TERMINAL TYPE 2 CIRCUIT(S) KULKA. BRAND 605 JJ MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 4 INCH L X 2.48 INCH W X 1.13 INCH H SIZE
  • 12 TO 2 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 90 AMPERE CURRENT RATING
  • NO COVER TYPE
  • GDI-30F HOUSING MATERIAL
  • #1/4-28 X 0.5 INCH SLOT SCREW TERMINAL TYPE
  • 2 CIRCUIT(S)
  • KULKA. BRAND
  • 605 JJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 605JJ02PSB
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Body Material GDI-30F
Unlock Full Specs
to access all available technical data