Marathon Special Products Terminal Strip 605GP01PSB

Description
" ONE PIECE, DOUBLE ROW TYPE 2.88 INCH L X 2.48 INCH W X 1.13 INCH H SIZE 12 TO 2 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 90 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #1/4-28 X 0.5 INCH SLOT SCREW TERMINAL TYPE 1 CIRCUIT(S) KULKA. BRAND 605 GP MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 2.88 INCH L X 2.48 INCH W X 1.13 INCH H SIZE 12 TO 2 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 90 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #1/4-28 X 0.5 INCH SLOT SCREW TERMINAL TYPE 1 CIRCUIT(S) KULKA. BRAND 605 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 605GP01PSB - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
605GP01PSB
Terminal Strip 605GP01PSB
" ONE PIECE, DOUBLE ROW TYPE 2.88 INCH L X 2.48 INCH W X 1.13 INCH H SIZE 12 TO 2 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 90 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #1/4-28 X 0.5 INCH SLOT SCREW TERMINAL TYPE 1 CIRCUIT(S) KULKA. BRAND 605 GP MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 2.88 INCH L X 2.48 INCH W X 1.13 INCH H SIZE
  • 12 TO 2 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 90 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #1/4-28 X 0.5 INCH SLOT SCREW TERMINAL TYPE
  • 1 CIRCUIT(S)
  • KULKA. BRAND
  • 605 GP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 605GP01PSB
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - MSGXX005 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details