Marathon Special Products Terminal Strip 604JJ240202

Description
" ONE PIECE, DOUBLE ROW TYPE 3.16 INCH L X 2 INCH W X 0.94 INCH H SIZE 12 TO 4 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 70 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL NUT WITH #10-32 UNF STUD TERMINAL TYPE 2 CIRCUIT(S) KULKA. BRAND 604 JJ MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 3.16 INCH L X 2 INCH W X 0.94 INCH H SIZE 12 TO 4 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 70 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL NUT WITH #10-32 UNF STUD TERMINAL TYPE 2 CIRCUIT(S) KULKA. BRAND 604 JJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 604JJ240202 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
604JJ240202
Terminal Strip 604JJ240202
" ONE PIECE, DOUBLE ROW TYPE 3.16 INCH L X 2 INCH W X 0.94 INCH H SIZE 12 TO 4 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 70 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL NUT WITH #10-32 UNF STUD TERMINAL TYPE 2 CIRCUIT(S) KULKA. BRAND 604 JJ MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 3.16 INCH L X 2 INCH W X 0.94 INCH H SIZE
  • 12 TO 4 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 70 AMPERE CURRENT RATING
  • NO COVER TYPE
  • GDI-30F HOUSING MATERIAL
  • NUT WITH #10-32 UNF STUD TERMINAL TYPE
  • 2 CIRCUIT(S)
  • KULKA. BRAND
  • 604 JJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 604JJ240202
Product Name Terminal Strip
Mounting Options Terminal Strip
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Body Material GDI-30F
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details