Marathon Special Products Terminal Strip 604GP240204

Description
" ONE PIECE, DOUBLE ROW TYPE 4.91 INCH L X 2 INCH W X 0.94 INCH H SIZE 12 TO 4 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 70 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL NUT WITH #10-32 UNF STUD TERMINAL TYPE 4 CIRCUIT(S) KULKA. BRAND 604 GP MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 4.91 INCH L X 2 INCH W X 0.94 INCH H SIZE 12 TO 4 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 70 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL NUT WITH #10-32 UNF STUD TERMINAL TYPE 4 CIRCUIT(S) KULKA. BRAND 604 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 604GP240204 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
604GP240204
Terminal Strip 604GP240204
" ONE PIECE, DOUBLE ROW TYPE 4.91 INCH L X 2 INCH W X 0.94 INCH H SIZE 12 TO 4 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 70 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL NUT WITH #10-32 UNF STUD TERMINAL TYPE 4 CIRCUIT(S) KULKA. BRAND 604 GP MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 4.91 INCH L X 2 INCH W X 0.94 INCH H SIZE
  • 12 TO 4 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 70 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • NUT WITH #10-32 UNF STUD TERMINAL TYPE
  • 4 CIRCUIT(S)
  • KULKA. BRAND
  • 604 GP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 604GP240204
Product Name Terminal Strip
Mounting Options Terminal Strip
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Body Material PHENOLIC
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
High and Medium-Power Terminal Blocks - HP-ATB-175B-5-01P - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature); Panel Mount (optional feature)
Termination Options Screw Clamp
Features Cover
View Details
Fuse terminal block - 2002-1881 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers