Marathon Special ProductsTerminal Strip604GP240202
Description
"
ONE PIECE, DOUBLE ROW TYPE
3.16 INCH L X 2 INCH W X 0.94 INCH H SIZE
12 TO 4 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
600 V VOLTAGE RATING
SURFACE MOUNTING
70 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
NUT WITH #10-32 UNF STUD TERMINAL TYPE
2 CIRCUIT(S)
KULKA. BRAND
604 GP MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
ONE PIECE, DOUBLE ROW TYPE
3.16 INCH L X 2 INCH W X 0.94 INCH H SIZE
12 TO 4 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
600 V VOLTAGE RATING
SURFACE MOUNTING
70 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
NUT WITH #10-32 UNF STUD TERMINAL TYPE
2 CIRCUIT(S)
KULKA. BRAND
604 GP MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
3.16 INCH L X 2 INCH W X 0.94 INCH H SIZE
12 TO 4 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
600 V VOLTAGE RATING
SURFACE MOUNTING
70 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
NUT WITH #10-32 UNF STUD TERMINAL TYPE
2 CIRCUIT(S)
KULKA. BRAND
604 GP MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
3.16 INCH L X 2 INCH W X 0.94 INCH H SIZE
12 TO 4 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
600 V VOLTAGE RATING
SURFACE MOUNTING
70 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
NUT WITH #10-32 UNF STUD TERMINAL TYPE
2 CIRCUIT(S)
KULKA. BRAND
604 GP MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
604GP240202
Product Name
Terminal Strip
Mounting Options
Terminal Strip
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark