Marathon Special Products Terminal Strip 604GP04PSB

Description
" ONE PIECE, DOUBLE ROW TYPE 4.91 INCH L X 2 INCH W X 0.94 INCH H SIZE 12 TO 4 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 70 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #12-32 X 0.38 INCH PHILIPS SLOT SCREW TERMINAL TYPE 4 CIRCUIT(S) KULKA. BRAND 604 GP MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 4.91 INCH L X 2 INCH W X 0.94 INCH H SIZE 12 TO 4 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 70 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #12-32 X 0.38 INCH PHILIPS SLOT SCREW TERMINAL TYPE 4 CIRCUIT(S) KULKA. BRAND 604 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 604GP04PSB - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
604GP04PSB
Terminal Strip 604GP04PSB
" ONE PIECE, DOUBLE ROW TYPE 4.91 INCH L X 2 INCH W X 0.94 INCH H SIZE 12 TO 4 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 70 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #12-32 X 0.38 INCH PHILIPS SLOT SCREW TERMINAL TYPE 4 CIRCUIT(S) KULKA. BRAND 604 GP MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 4.91 INCH L X 2 INCH W X 0.94 INCH H SIZE
  • 12 TO 4 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 70 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #12-32 X 0.38 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 4 CIRCUIT(S)
  • KULKA. BRAND
  • 604 GP MODEL

"

Supplier's Site Datasheet
Terminal Block, 4 Position, 12-10Awg; No. Of Rows Marathon Special Products - 33M6279 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 4 Position, 12-10Awg; No. Of Rows Marathon Special Products
33M6279
Terminal Block, 4 Position, 12-10Awg; No. Of Rows Marathon Special Products 33M6279
TERMINAL BLOCK, 4 POSITION, 12-10AWG; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:12AWG; Wire Size AWG Max:4AWG; Pitch Spacing:22.2mm; Rated Current:70A; Rated Voltage:600V; Product Range:-; No. of Rows:2Rows RoHS Compliant: Yes

TERMINAL BLOCK, 4 POSITION, 12-10AWG; No. of Rows:2 Row; No. of Positions:4Positions; Wire Size AWG Min:12AWG; Wire Size AWG Max:4AWG; Pitch Spacing:22.2mm; Rated Current:70A; Rated Voltage:600V; Product Range:-; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 604GP04PSB 33M6279
Product Name Terminal Strip Terminal Block, 4 Position, 12-10Awg; No. Of Rows Marathon Special Products
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data