Marathon Special Products Terminal Strip 604GP01PSB

Description
" ONE PIECE, DOUBLE ROW TYPE 2.28 INCH L X 2 INCH W X 0.94 INCH H SIZE 12 TO 4 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 70 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #12-32 X 0.38 INCH PHILIPS SLOT SCREW TERMINAL TYPE 1 CIRCUIT(S) KULKA. BRAND 604 GP MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 2.28 INCH L X 2 INCH W X 0.94 INCH H SIZE 12 TO 4 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 70 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #12-32 X 0.38 INCH PHILIPS SLOT SCREW TERMINAL TYPE 1 CIRCUIT(S) KULKA. BRAND 604 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 604GP01PSB - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
604GP01PSB
Terminal Strip 604GP01PSB
" ONE PIECE, DOUBLE ROW TYPE 2.28 INCH L X 2 INCH W X 0.94 INCH H SIZE 12 TO 4 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 70 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #12-32 X 0.38 INCH PHILIPS SLOT SCREW TERMINAL TYPE 1 CIRCUIT(S) KULKA. BRAND 604 GP MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 2.28 INCH L X 2 INCH W X 0.94 INCH H SIZE
  • 12 TO 4 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 70 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #12-32 X 0.38 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 1 CIRCUIT(S)
  • KULKA. BRAND
  • 604 GP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 604GP01PSB
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Fixed Terminal Blocks - 30.204/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details