Marathon Special Products Terminal Strip 603JJ230208

Description
" ONE PIECE, DOUBLE ROW TYPE 6.62 INCH L X 1.81 INCH W X 0.75 INCH H SIZE 16 TO 6 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 50 AMPERE (12 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL NUT WITH #10-32 UNF STUD TERMINAL TYPE 8 CIRCUIT(S) KULKA. BRAND 603 JJ MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 6.62 INCH L X 1.81 INCH W X 0.75 INCH H SIZE 16 TO 6 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 50 AMPERE (12 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL NUT WITH #10-32 UNF STUD TERMINAL TYPE 8 CIRCUIT(S) KULKA. BRAND 603 JJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 603JJ230208 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
603JJ230208
Terminal Strip 603JJ230208
" ONE PIECE, DOUBLE ROW TYPE 6.62 INCH L X 1.81 INCH W X 0.75 INCH H SIZE 16 TO 6 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 50 AMPERE (12 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL NUT WITH #10-32 UNF STUD TERMINAL TYPE 8 CIRCUIT(S) KULKA. BRAND 603 JJ MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 6.62 INCH L X 1.81 INCH W X 0.75 INCH H SIZE
  • 16 TO 6 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 50 AMPERE (12 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING
  • NO COVER TYPE
  • GDI-30F HOUSING MATERIAL
  • NUT WITH #10-32 UNF STUD TERMINAL TYPE
  • 8 CIRCUIT(S)
  • KULKA. BRAND
  • 603 JJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 603JJ230208
Product Name Terminal Strip
Mounting Options Terminal Strip
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Body Material GDI-30F
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - MSBXX002 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Disconnect terminal block for test and measurement - 2002-1871/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers