"
ONE PIECE, DOUBLE ROW TYPE
5.25 INCH L X 1.81 INCH W X 0.75 INCH H SIZE
16 TO 6 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
600 V VOLTAGE RATING
SURFACE MOUNTING
50 AMPERE (12 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING
NO COVER TYPE
GDI-30F HOUSING MATERIAL
#10-32 X 0.38 INCH PHILIPS SLOT SCREW TERMINAL TYPE
6 CIRCUIT(S)
KULKA[R] BRAND
603 JJ MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
ONE PIECE, DOUBLE ROW TYPE
5.25 INCH L X 1.81 INCH W X 0.75 INCH H SIZE
16 TO 6 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
600 V VOLTAGE RATING
SURFACE MOUNTING
50 AMPERE (12 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING
NO COVER TYPE
GDI-30F HOUSING MATERIAL
#10-32 X 0.38 INCH PHILIPS SLOT SCREW TERMINAL TYPE
6 CIRCUIT(S)
KULKA[R] BRAND
603 JJ MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
5.25 INCH L X 1.81 INCH W X 0.75 INCH H SIZE
16 TO 6 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
600 V VOLTAGE RATING
SURFACE MOUNTING
50 AMPERE (12 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING
NO COVER TYPE
GDI-30F HOUSING MATERIAL
#10-32 X 0.38 INCH PHILIPS SLOT SCREW TERMINAL TYPE
6 CIRCUIT(S)
KULKA[R] BRAND
603 JJ MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
5.25 INCH L X 1.81 INCH W X 0.75 INCH H SIZE
16 TO 6 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
600 V VOLTAGE RATING
SURFACE MOUNTING
50 AMPERE (12 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING
NO COVER TYPE
GDI-30F HOUSING MATERIAL
#10-32 X 0.38 INCH PHILIPS SLOT SCREW TERMINAL TYPE
6 CIRCUIT(S)
KULKA[R] BRAND
603 JJ MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
603JJ06
Product Name
Terminal Strip
Mounting Options
Terminal Strip
Termination Options
Screw Clamp
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark