Marathon Special Products Terminal Strip 603GPY09

Description
" ONE PIECE, DOUBLE ROW TYPE 7.31 INCH L X 1.81 INCH W X 1.35 INCH H SIZE 16 TO 6 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING 50 AMPERE (12 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #10-32 X 0.38 INCH PHILIPS SLOT SCREW TERMINAL TYPE 9 CIRCUIT(S) KULKA. BRAND 603 GP MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 7.31 INCH L X 1.81 INCH W X 1.35 INCH H SIZE 16 TO 6 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING 50 AMPERE (12 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #10-32 X 0.38 INCH PHILIPS SLOT SCREW TERMINAL TYPE 9 CIRCUIT(S) KULKA. BRAND 603 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 603GPY09 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
603GPY09
Terminal Strip 603GPY09
" ONE PIECE, DOUBLE ROW TYPE 7.31 INCH L X 1.81 INCH W X 1.35 INCH H SIZE 16 TO 6 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING 50 AMPERE (12 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #10-32 X 0.38 INCH PHILIPS SLOT SCREW TERMINAL TYPE 9 CIRCUIT(S) KULKA. BRAND 603 GP MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 7.31 INCH L X 1.81 INCH W X 1.35 INCH H SIZE
  • 16 TO 6 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 50 AMPERE (12 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • FEED THROUGH SOLDER TERMINAL WITH #10-32 X 0.38 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 9 CIRCUIT(S)
  • KULKA. BRAND
  • 603 GP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 603GPY09
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-12A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Double Turret Terminal Board - 15441 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 10
Body Material Phenolic, XP
View Details
High and Medium-Power Terminal Blocks - HP-ATA-115B-2-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature); Panel Mount (optional feature)
Termination Options Screw Clamp
Features Cover
View Details