Marathon Special Products Terminal Strip 603GP230209

Description
" ONE PIECE, DOUBLE ROW TYPE 7.31 INCH L X 1.81 INCH W X 0.75 INCH H SIZE 16 TO 6 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 50 AMPERE (12 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL NUT WITH #10-32 UNF STUD TERMINAL TYPE 9 CIRCUIT(S) KULKA. BRAND 603 GP MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 7.31 INCH L X 1.81 INCH W X 0.75 INCH H SIZE 16 TO 6 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 50 AMPERE (12 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL NUT WITH #10-32 UNF STUD TERMINAL TYPE 9 CIRCUIT(S) KULKA. BRAND 603 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 603GP230209 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
603GP230209
Terminal Strip 603GP230209
" ONE PIECE, DOUBLE ROW TYPE 7.31 INCH L X 1.81 INCH W X 0.75 INCH H SIZE 16 TO 6 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 50 AMPERE (12 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL NUT WITH #10-32 UNF STUD TERMINAL TYPE 9 CIRCUIT(S) KULKA. BRAND 603 GP MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 7.31 INCH L X 1.81 INCH W X 0.75 INCH H SIZE
  • 16 TO 6 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 50 AMPERE (12 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • NUT WITH #10-32 UNF STUD TERMINAL TYPE
  • 9 CIRCUIT(S)
  • KULKA. BRAND
  • 603 GP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 603GP230209
Product Name Terminal Strip
Mounting Options Terminal Strip
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Body Material PHENOLIC
Unlock Full Specs
to access all available technical data