Marathon Special Products Terminal Strip 603GP04

Description
" ONE PIECE, DOUBLE ROW TYPE 3.88 INCH L X 1.81 INCH W X 0.75 INCH H SIZE 16 TO 6 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 50 AMPERE (12 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #10-32 X 0.38 INCH PHILIPS SLOT SCREW TERMINAL TYPE 4 CIRCUIT(S) KULKA[R] BRAND 603 GP MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 3.88 INCH L X 1.81 INCH W X 0.75 INCH H SIZE 16 TO 6 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 50 AMPERE (12 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #10-32 X 0.38 INCH PHILIPS SLOT SCREW TERMINAL TYPE 4 CIRCUIT(S) KULKA[R] BRAND 603 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 603GP04 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
603GP04
Terminal Strip 603GP04
" ONE PIECE, DOUBLE ROW TYPE 3.88 INCH L X 1.81 INCH W X 0.75 INCH H SIZE 16 TO 6 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 50 AMPERE (12 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #10-32 X 0.38 INCH PHILIPS SLOT SCREW TERMINAL TYPE 4 CIRCUIT(S) KULKA[R] BRAND 603 GP MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 3.88 INCH L X 1.81 INCH W X 0.75 INCH H SIZE
  • 16 TO 6 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 50 AMPERE (12 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #10-32 X 0.38 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 4 CIRCUIT(S)
  • KULKA[R] BRAND
  • 603 GP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 603GP04
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.153 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
2 suppliers
Terminal Blocks - Headers, Plugs and Sockets - A111916-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7641-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers