Marathon Special Products Terminal Block, Barrier, 8 Position, 12-10Awg; No. Of Rows Marathon Special Products 603-GP-8

Description
TERMINAL BLOCK, BARRIER, 8 POSITION, 12-10AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Pitch Spacing:17.46mm; Rated Current:50A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 8 POSITION, 12-10AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Pitch Spacing:17.46mm; Rated Current:50A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 8 Position, 12-10Awg; No. Of Rows Marathon Special Products - 65F1230 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 8 Position, 12-10Awg; No. Of Rows Marathon Special Products
65F1230
Terminal Block, Barrier, 8 Position, 12-10Awg; No. Of Rows Marathon Special Products 65F1230
TERMINAL BLOCK, BARRIER, 8 POSITION, 12-10AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Pitch Spacing:17.46mm; Rated Current:50A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 8 POSITION, 12-10AWG; No. of Rows:2 Row; No. of Positions:8Positions; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Pitch Spacing:17.46mm; Rated Current:50A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 65F1230
Product Name Terminal Block, Barrier, 8 Position, 12-10Awg; No. Of Rows Marathon Special Products
North American 12 to 10 AWG
Unlock Full Specs
to access all available technical data