Marathon Special Products Terminal Block, Barrier, 3 Position, 12-10Awg; No. Of Rows Marathon Special Products 603-GP-3

Description
TERMINAL BLOCK, BARRIER, 3 POSITION, 12-10AWG; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Pitch Spacing:17.4mm; Rated Current:50A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 3 POSITION, 12-10AWG; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Pitch Spacing:17.4mm; Rated Current:50A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 3 Position, 12-10Awg; No. Of Rows Marathon Special Products - 94F4582 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 3 Position, 12-10Awg; No. Of Rows Marathon Special Products
94F4582
Terminal Block, Barrier, 3 Position, 12-10Awg; No. Of Rows Marathon Special Products 94F4582
TERMINAL BLOCK, BARRIER, 3 POSITION, 12-10AWG; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Pitch Spacing:17.4mm; Rated Current:50A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 3 POSITION, 12-10AWG; No. of Rows:2 Row; No. of Positions:3Positions; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Pitch Spacing:17.4mm; Rated Current:50A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 94F4582
Product Name Terminal Block, Barrier, 3 Position, 12-10Awg; No. Of Rows Marathon Special Products
North American 12 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2217.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2601 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details