Marathon Special Products Terminal Strip 602JJY07

Description
" ONE PIECE, DOUBLE ROW TYPE 4.91 INCH L X 1.32 INCH W X 1.14 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 30 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #8-32 X 0.31 INCH PHILIPS SLOT SCREW TERMINAL TYPE 7 CIRCUIT(S) KULKA[R] BRAND 602 JJ MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 4.91 INCH L X 1.32 INCH W X 1.14 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 30 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #8-32 X 0.31 INCH PHILIPS SLOT SCREW TERMINAL TYPE 7 CIRCUIT(S) KULKA[R] BRAND 602 JJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 602JJY07 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
602JJY07
Terminal Strip 602JJY07
" ONE PIECE, DOUBLE ROW TYPE 4.91 INCH L X 1.32 INCH W X 1.14 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 30 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #8-32 X 0.31 INCH PHILIPS SLOT SCREW TERMINAL TYPE 7 CIRCUIT(S) KULKA[R] BRAND 602 JJ MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 4.91 INCH L X 1.32 INCH W X 1.14 INCH H SIZE
  • 14 TO 12 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • NO COVER TYPE
  • GDI-30F HOUSING MATERIAL
  • FEED THROUGH SOLDER TERMINAL WITH #8-32 X 0.31 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 7 CIRCUIT(S)
  • KULKA[R] BRAND
  • 602 JJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 602JJY07
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Body Material GDI-30F
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
High and Medium-Power Terminal Blocks - HP-RTG-C - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature)
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2202/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers