Marathon Special Products Terminal Strip 602GPZ09

Description
" ONE PIECE, DOUBLE ROW TYPE 6.04 INCH L X 1.32 INCH W X 0.64 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL LUG WITH #8-32 X 0.31 INCH PHILIPS SLOT SCREW TERMINAL TYPE 9 CIRCUIT(S) KULKA. BRAND 602 GP MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 6.04 INCH L X 1.32 INCH W X 0.64 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL LUG WITH #8-32 X 0.31 INCH PHILIPS SLOT SCREW TERMINAL TYPE 9 CIRCUIT(S) KULKA. BRAND 602 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 602GPZ09 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
602GPZ09
Terminal Strip 602GPZ09
" ONE PIECE, DOUBLE ROW TYPE 6.04 INCH L X 1.32 INCH W X 0.64 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL LUG WITH #8-32 X 0.31 INCH PHILIPS SLOT SCREW TERMINAL TYPE 9 CIRCUIT(S) KULKA. BRAND 602 GP MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 6.04 INCH L X 1.32 INCH W X 0.64 INCH H SIZE
  • 14 TO 12 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • LUG WITH #8-32 X 0.31 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 9 CIRCUIT(S)
  • KULKA. BRAND
  • 602 GP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 602GPZ09
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
High and Medium-Power Terminal Blocks - HP-ATH-255-4-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6662-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details