Marathon Special Products Terminal Strip 602GP220208

Description
" ONE PIECE, DOUBLE ROW TYPE 5.47 INCH L X 1.32 INCH W X 0.64 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL STRADDLE PLATE WITH #8-32 UNC STUD TERMINAL TYPE 8 CIRCUIT(S) KULKA. BRAND 602 GP MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 5.47 INCH L X 1.32 INCH W X 0.64 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL STRADDLE PLATE WITH #8-32 UNC STUD TERMINAL TYPE 8 CIRCUIT(S) KULKA. BRAND 602 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 602GP220208 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
602GP220208
Terminal Strip 602GP220208
" ONE PIECE, DOUBLE ROW TYPE 5.47 INCH L X 1.32 INCH W X 0.64 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL STRADDLE PLATE WITH #8-32 UNC STUD TERMINAL TYPE 8 CIRCUIT(S) KULKA. BRAND 602 GP MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 5.47 INCH L X 1.32 INCH W X 0.64 INCH H SIZE
  • 14 TO 12 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • STRADDLE PLATE WITH #8-32 UNC STUD TERMINAL TYPE
  • 8 CIRCUIT(S)
  • KULKA. BRAND
  • 602 GP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 602GP220208
Product Name Terminal Strip
Mounting Options Terminal Strip
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Body Material PHENOLIC
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-345-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2438 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers