Marathon Special Products Terminal Block, Barrier, 13 Position, 14-12Awg; No. Of Rows Marathon Special Products 602GP 13

Description
TERMINAL BLOCK, BARRIER, 13 POSITION, 14-12AWG; No. of Rows:2 Row; No. of Positions:13Position s; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14.3mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 13 POSITION, 14-12AWG; No. of Rows:2 Row; No. of Positions:13Position s; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14.3mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 13 Position, 14-12Awg; No. Of Rows Marathon Special Products - 03C0809 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 13 Position, 14-12Awg; No. Of Rows Marathon Special Products
03C0809
Terminal Block, Barrier, 13 Position, 14-12Awg; No. Of Rows Marathon Special Products 03C0809
TERMINAL BLOCK, BARRIER, 13 POSITION, 14-12AWG; No. of Rows:2 Row; No. of Positions:13Position s; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14.3mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 13 POSITION, 14-12AWG; No. of Rows:2 Row; No. of Positions:13Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14.3mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 03C0809
Product Name Terminal Block, Barrier, 13 Position, 14-12Awg; No. Of Rows Marathon Special Products
North American 14 to 12 AWG
Unlock Full Specs
to access all available technical data