Marathon Special Products Terminal Block, Barrier, 3 Position, 14-12Awg; No. Of Rows Marathon Special Products 602GP 03

Description
TERMINAL BLOCK, BARRIER, 3 POSITION, 14-12AWG; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14.3mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 3 POSITION, 14-12AWG; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14.3mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 3 Position, 14-12Awg; No. Of Rows Marathon Special Products - 03C0803 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 3 Position, 14-12Awg; No. Of Rows Marathon Special Products
03C0803
Terminal Block, Barrier, 3 Position, 14-12Awg; No. Of Rows Marathon Special Products 03C0803
TERMINAL BLOCK, BARRIER, 3 POSITION, 14-12AWG; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14.3mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 3 POSITION, 14-12AWG; No. of Rows:2 Row; No. of Positions:3Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14.3mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 03C0803
Product Name Terminal Block, Barrier, 3 Position, 14-12Awg; No. Of Rows Marathon Special Products
North American 14 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.11 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Disconnect terminal block - 2002-1972 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details