The Terminal Block, Barrier, 2 Position, 14-12 AWG from Marathon Special Products is designed for use with copper wire only, accommodating wire sizes from 14 AWG to 12 AWG. It features a rated current of 30 Amps and a voltage rating of 300 Volts AC/DC. The product is suitable for both factory and field wiring applications and has a short circuit current rating of 10,000 Amps. The insulator base can operate within a temperature range of -40°C to 150°C (-40°F to 302°F) and has a flammability rating of UL 94V-1. The connector is made of brass with a nickel plating, while the insulator base is constructed from general phenolic material. The terminal block is UL Recognized, CSA Certified, CE compliant, and RoHS compliant, making it a reliable choice for various electrical applications.
TERMINAL BLOCK, BARRIER, 2 POSITION, 14-12AWG; No. of Rows:2 Row; No. of Positions:2Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 65F1207 |
| Product Name | Terminal Block, Barrier, 2 Position, 14-12Awg; No. Of Rows Marathon Special Products |
| North American | 14 to 12 AWG |