Marathon Special Products Terminal Block, Barrier, 18 Position, 14-12Awg; No. Of Rows Marathon Special Products 602-GP-18

Description
TERMINAL BLOCK, BARRIER, 18 POSITION, 14-12AWG; No. of Rows:2 Row; No. of Positions:18Position s; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 18 POSITION, 14-12AWG; No. of Rows:2 Row; No. of Positions:18Position s; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 18 Position, 14-12Awg; No. Of Rows Marathon Special Products - 65F1215 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 18 Position, 14-12Awg; No. Of Rows Marathon Special Products
65F1215
Terminal Block, Barrier, 18 Position, 14-12Awg; No. Of Rows Marathon Special Products 65F1215
TERMINAL BLOCK, BARRIER, 18 POSITION, 14-12AWG; No. of Rows:2 Row; No. of Positions:18Position s; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 18 POSITION, 14-12AWG; No. of Rows:2 Row; No. of Positions:18Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 65F1215
Product Name Terminal Block, Barrier, 18 Position, 14-12Awg; No. Of Rows Marathon Special Products
North American 14 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2203.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Quadruple-deck terminal block - Ground terminal block - Through terminal block - 2002-4127 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details