Marathon Special ProductsTerminal Strip601JJ3/4ST19
Description
"
ONE PIECE, DOUBLE ROW TYPE
9.06 INCH L X 1.13 INCH W X 0.5 INCH H SIZE
22 TO 12, 16 TO 10 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING
NO COVER TYPE
GDI-30F HOUSING MATERIAL
HALF SOLDER WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
19 CIRCUIT(S)
KULKA[R] BRAND
601 JJ MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
ONE PIECE, DOUBLE ROW TYPE
9.06 INCH L X 1.13 INCH W X 0.5 INCH H SIZE
22 TO 12, 16 TO 10 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING
NO COVER TYPE
GDI-30F HOUSING MATERIAL
HALF SOLDER WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
19 CIRCUIT(S)
KULKA[R] BRAND
601 JJ MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
9.06 INCH L X 1.13 INCH W X 0.5 INCH H SIZE
22 TO 12, 16 TO 10 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING
NO COVER TYPE
GDI-30F HOUSING MATERIAL
HALF SOLDER WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
19 CIRCUIT(S)
KULKA[R] BRAND
601 JJ MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
9.06 INCH L X 1.13 INCH W X 0.5 INCH H SIZE
22 TO 12, 16 TO 10 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING
NO COVER TYPE
GDI-30F HOUSING MATERIAL
HALF SOLDER WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
19 CIRCUIT(S)
KULKA[R] BRAND
601 JJ MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
601JJ3/4ST19
Product Name
Terminal Strip
Mounting Options
Terminal Strip
Termination Options
Screw Clamp
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark