Marathon Special Products Terminal Strip 601JJ210413

Description
" ONE PIECE, DOUBLE ROW TYPE 6.44 INCH L X 1.13 INCH W X 0.88 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #6-32 UNC X 0.25 INCH STRAP SCREW TERMINAL TYPE 13 CIRCUIT(S) KULKA. BRAND 601 JJ MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 6.44 INCH L X 1.13 INCH W X 0.88 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #6-32 UNC X 0.25 INCH STRAP SCREW TERMINAL TYPE 13 CIRCUIT(S) KULKA. BRAND 601 JJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 601JJ210413 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
601JJ210413
Terminal Strip 601JJ210413
" ONE PIECE, DOUBLE ROW TYPE 6.44 INCH L X 1.13 INCH W X 0.88 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #6-32 UNC X 0.25 INCH STRAP SCREW TERMINAL TYPE 13 CIRCUIT(S) KULKA. BRAND 601 JJ MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 6.44 INCH L X 1.13 INCH W X 0.88 INCH H SIZE
  • 22 TO 12, 16 TO 10 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING
  • NO COVER TYPE
  • GDI-30F HOUSING MATERIAL
  • FEED THROUGH SOLDER TERMINAL WITH #6-32 UNC X 0.25 INCH STRAP SCREW TERMINAL TYPE
  • 13 CIRCUIT(S)
  • KULKA. BRAND
  • 601 JJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 601JJ210413
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Body Material GDI-30F
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminals - 2223.5 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - PSBXX0D2 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details