Marathon Special ProductsTerminal Strip601GP210801
Description
"
ONE PIECE, DOUBLE ROW TYPE
1.19 INCH L X 1.13 INCH W X 0.5 INCH H SIZE
22 TO 12, 16 TO 10 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
SURFACE MOUNTING
20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
#6-32 UNC X 0.25 INCH STRAP SCREW TERMINAL TYPE
1 CIRCUIT(S)
KULKA. BRAND
601 GP MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
ONE PIECE, DOUBLE ROW TYPE
1.19 INCH L X 1.13 INCH W X 0.5 INCH H SIZE
22 TO 12, 16 TO 10 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
SURFACE MOUNTING
20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
#6-32 UNC X 0.25 INCH STRAP SCREW TERMINAL TYPE
1 CIRCUIT(S)
KULKA. BRAND
601 GP MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
1.19 INCH L X 1.13 INCH W X 0.5 INCH H SIZE
22 TO 12, 16 TO 10 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
SURFACE MOUNTING
20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
#6-32 UNC X 0.25 INCH STRAP SCREW TERMINAL TYPE
1 CIRCUIT(S)
KULKA. BRAND
601 GP MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
1.19 INCH L X 1.13 INCH W X 0.5 INCH H SIZE
22 TO 12, 16 TO 10 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
SURFACE MOUNTING
20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
#6-32 UNC X 0.25 INCH STRAP SCREW TERMINAL TYPE
1 CIRCUIT(S)
KULKA. BRAND
601 GP MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
601GP210801
Product Name
Terminal Strip
Mounting Options
Terminal Strip
Termination Options
Screw Clamp
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark