Marathon Special Products Terminal Strip 601GP21

Description
" ONE PIECE, DOUBLE ROW TYPE 9.94 INCH L X 1.13 INCH W X 0.5 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 21 CIRCUIT(S) KULKA[R] BRAND 601 GP MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 9.94 INCH L X 1.13 INCH W X 0.5 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 21 CIRCUIT(S) KULKA[R] BRAND 601 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 601GP21 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
601GP21
Terminal Strip 601GP21
" ONE PIECE, DOUBLE ROW TYPE 9.94 INCH L X 1.13 INCH W X 0.5 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 21 CIRCUIT(S) KULKA[R] BRAND 601 GP MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 9.94 INCH L X 1.13 INCH W X 0.5 INCH H SIZE
  • 22 TO 12, 16 TO 10 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 21 CIRCUIT(S)
  • KULKA[R] BRAND
  • 601 GP MODEL

"

Supplier's Site Datasheet
Double Row Terminal Block Marathon Special Products - 98F5919 - Newark, An Avnet Company
Chicago, IL, United States
Double Row Terminal Block Marathon Special Products
98F5919
Double Row Terminal Block Marathon Special Products 98F5919
DOUBLE ROW TERMINAL BLOCK

DOUBLE ROW TERMINAL BLOCK

Supplier's Site

Technical Specifications

  Marathon Special Products Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 601GP21 98F5919
Product Name Terminal Strip Double Row Terminal Block Marathon Special Products
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSMXX002 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details
Double-deck terminal block - Through terminal block - 2002-2439 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers