Marathon Special Products Terminal Block, Barrier, 14Pos, 22-10Awg; Connector Type Marathon Special Products 601GP14

Description
TERMINAL BLOCK, BARRIER, 14POS, 22-10AWG; Connector Type:Barrier Terminal Block; Series:601 GP; Connector Mounting:Panel; Pitch Spacing:11.1mm; No. of Contacts:14; Wire Size (AWG):22-10; Contact Material:Brass RoHS Compliant: Yes
Description
TERMINAL BLOCK, BARRIER, 14POS, 22-10AWG; Connector Type:Barrier Terminal Block; Series:601 GP; Connector Mounting:Panel; Pitch Spacing:11.1mm; No. of Contacts:14; Wire Size (AWG):22-10; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 14Pos, 22-10Awg; Connector Type Marathon Special Products - 98F5486 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 14Pos, 22-10Awg; Connector Type Marathon Special Products
98F5486
Terminal Block, Barrier, 14Pos, 22-10Awg; Connector Type Marathon Special Products 98F5486
TERMINAL BLOCK, BARRIER, 14POS, 22-10AWG; Connector Type:Barrier Terminal Block; Series:601 GP; Connector Mounting:Panel; Pitch Spacing:11.1mm; No. of Contacts:14; Wire Size (AWG):22-10; Contact Material:Brass RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 14POS, 22-10AWG; Connector Type:Barrier Terminal Block; Series:601 GP; Connector Mounting:Panel; Pitch Spacing:11.1mm; No. of Contacts:14; Wire Size (AWG):22-10; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98F5486
Product Name Terminal Block, Barrier, 14Pos, 22-10Awg; Connector Type Marathon Special Products
Mounting Panel
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Entry Modules (PEM) - 486-3-107-476-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details