Marathon Special Products Terminal Block, Barrier, 23 Position, 22-10Awg; No. Of Rows Marathon Special Products 601-GP-23

Description
TERMINAL BLOCK, BARRIER, 23 POSITION, 22-10AWG; No. of Rows:2 Row; No. of Positions:23Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11.1mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 23 POSITION, 22-10AWG; No. of Rows:2 Row; No. of Positions:23Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11.1mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 23 Position, 22-10Awg; No. Of Rows Marathon Special Products - 98F3912 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 23 Position, 22-10Awg; No. Of Rows Marathon Special Products
98F3912
Terminal Block, Barrier, 23 Position, 22-10Awg; No. Of Rows Marathon Special Products 98F3912
TERMINAL BLOCK, BARRIER, 23 POSITION, 22-10AWG; No. of Rows:2 Row; No. of Positions:23Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11.1mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 23 POSITION, 22-10AWG; No. of Rows:2 Row; No. of Positions:23Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11.1mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 98F3912
Product Name Terminal Block, Barrier, 23 Position, 22-10Awg; No. Of Rows Marathon Special Products
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data