Marathon Special Products Terminal Strip 600JJZ15PSB

Description
" ONE PIECE, DOUBLE ROW TYPE 6.28 INCH L X 0.87 INCH W X 0.41 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 15 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL LUG WITH #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 15 CIRCUIT(S) KULKA. BRAND 600 JJ MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 6.28 INCH L X 0.87 INCH W X 0.41 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 15 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL LUG WITH #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 15 CIRCUIT(S) KULKA. BRAND 600 JJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 600JJZ15PSB - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
600JJZ15PSB
Terminal Strip 600JJZ15PSB
" ONE PIECE, DOUBLE ROW TYPE 6.28 INCH L X 0.87 INCH W X 0.41 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 15 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL LUG WITH #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 15 CIRCUIT(S) KULKA. BRAND 600 JJ MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 6.28 INCH L X 0.87 INCH W X 0.41 INCH H SIZE
  • 22 TO 12 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NO COVER TYPE
  • GDI-30F HOUSING MATERIAL
  • LUG WITH #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 15 CIRCUIT(S)
  • KULKA. BRAND
  • 600 JJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 600JJZ15PSB
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Body Material GDI-30F
Unlock Full Specs
to access all available technical data