Marathon Special Products Terminal Strip 600GPZ06PSB

Description
" ONE PIECE, DOUBLE ROW TYPE 2.91 INCH L X 0.87 INCH W X 0.41 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL LUG WITH #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 6 CIRCUIT(S) KULKA. BRAND 600 GP MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 2.91 INCH L X 0.87 INCH W X 0.41 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL LUG WITH #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 6 CIRCUIT(S) KULKA. BRAND 600 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 600GPZ06PSB - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
600GPZ06PSB
Terminal Strip 600GPZ06PSB
" ONE PIECE, DOUBLE ROW TYPE 2.91 INCH L X 0.87 INCH W X 0.41 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL LUG WITH #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 6 CIRCUIT(S) KULKA. BRAND 600 GP MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 2.91 INCH L X 0.87 INCH W X 0.41 INCH H SIZE
  • 22 TO 12 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • LUG WITH #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 6 CIRCUIT(S)
  • KULKA. BRAND
  • 600 GP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 600GPZ06PSB
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.02 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Barrier Strips - 1-1546686-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 25
View Details
3 suppliers
Through terminal block - 2001-1201/000-053 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details