Marathon Special ProductsTerminal Strip600GPY16PSB
Description
"
ONE PIECE, DOUBLE ROW TYPE
6.66 INCH L X 0.87 INCH W X 0.722 INCH H SIZE
22 TO 12 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
15 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
FEED THROUGH SOLDER TERMINAL WITH #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
16 CIRCUIT(S)
KULKA. BRAND
600 GP MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
ONE PIECE, DOUBLE ROW TYPE
6.66 INCH L X 0.87 INCH W X 0.722 INCH H SIZE
22 TO 12 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
15 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
FEED THROUGH SOLDER TERMINAL WITH #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
16 CIRCUIT(S)
KULKA. BRAND
600 GP MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
6.66 INCH L X 0.87 INCH W X 0.722 INCH H SIZE
22 TO 12 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
15 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
FEED THROUGH SOLDER TERMINAL WITH #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
16 CIRCUIT(S)
KULKA. BRAND
600 GP MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
6.66 INCH L X 0.87 INCH W X 0.722 INCH H SIZE
22 TO 12 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
15 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
FEED THROUGH SOLDER TERMINAL WITH #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
16 CIRCUIT(S)
KULKA. BRAND
600 GP MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
600GPY16PSB
Product Name
Terminal Strip
Mounting Options
Terminal Strip
Termination Options
Screw Clamp
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark